Zilog Microcontrollers Z8F4801AN020EC00TR

Description
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 44-LQFP (10x10)
Description
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 44-LQFP (10x10)
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8F4801AN020EC00TR is an 8-bit microcontroller from the Z8 Encore!,Ñ¢ series by Quarktwin Technology Ltd. It operates at a clock speed of 20 MHz and features 48 KB of Flash memory, which is suitable for a variety of embedded applications. The microcontroller includes a 10-bit Analog-to-Digital Converter (ADC), enabling it to handle analog signals effectively. Additionally, it supports multiple communication interfaces, including UART, I²C, and SPI, which facilitate integration with other devices and systems. The device is packaged in a 44-pin LQFP format, making it compact and suitable for space-constrained designs. The Z8F4801AN020EC00TR is designed for applications requiring efficient processing and reliable performance in embedded systems.

Datasheet Summary
Powered by GS/AI

The Z8F4801AN020EC00TR is an 8-bit microcontroller from the Z8 Encore!,Ñ¢ series by Quarktwin Technology Ltd. It operates at a clock speed of 20 MHz and features 48 KB of Flash memory, which is suitable for a variety of embedded applications. The microcontroller includes a 10-bit Analog-to-Digital Converter (ADC), enabling it to handle analog signals effectively. Additionally, it supports multiple communication interfaces, including UART, I²C, and SPI, which facilitate integration with other devices and systems. The device is packaged in a 44-pin LQFP format, making it compact and suitable for space-constrained designs. The Z8F4801AN020EC00TR is designed for applications requiring efficient processing and reliable performance in embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - Z8F4801AN020EC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F4801AN020EC00TR
Microcontrollers Z8F4801AN020EC00TR
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 44-LQFP (10x10)

eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU)
Product Number Z8F4801AN020EC00TR
Product Name Microcontrollers
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
RAM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8611200943 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Embedded - Microcontrollers - ADUC812BCPZ - 911039-ADUC812BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 8 KB
View Details
3 suppliers