Zilog Microcontrollers Z8F3201PM020EC

Description
Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PDIP40
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PDIP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Z8F3201PM020EC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PDIP40

Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PDIP40

Supplier's Site Datasheet
Microcontrollers - Z8F3201PM020EC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F3201PM020EC
Microcontrollers Z8F3201PM020EC
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH

eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number Z8F3201PM020EC Z8F3201PM020EC
Product Name Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Removed; Obsolete
ROM Type Flash
Package Type CDIP; Other; DIP40 CDIP; Other; 40-DIP (0.620\", 15.75mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C167SRLMHAKXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Microcontrollers - COP8SAC740Q3 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details