Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PQFP44
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
IC MCU 8BIT 32KB FLASH 44QFP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z8F3201AN020EC | 269-3175-ND | Z8F3201AN020EC | Z8F3201AN020EC |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |
| ROM Type | Flash | Flash | Flash; FLASH | |
| Package Type | QFP; Other; QFP44 | LFQP; Other; 44-LQFP | QFP; Other; 44-LQFP | Other; 44-LQFP |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |