The Z8F2422VS020EC is an 8-bit microcontroller from the Z8 Encore! XP® 64K Series by Quarktwin Technology Ltd. It features 24 KB of Flash memory and 2 KB of RAM, making it suitable for a variety of embedded applications. The microcontroller operates at a maximum frequency of 20 MHz and includes a 10-bit analog-to-digital converter, enhancing its capability for processing analog signals.
This part is housed in a PLCC 68-pin package and is designed to function within a standard temperature range of 0 °C to 70 °C. The Z8F2422VS020EC is part of a series that supports various temperature ranges, including extended and automotive/industria
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F2422VS020EC |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete |
| Clock Speed | 20 MHz |
| RAM | 2 KB |