Zilog Microcontrollers Z8F2401PM020EC

Description
Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PDIP40
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PDIP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Z8F2401PM020EC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PDIP40

Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PDIP40

Supplier's Site Datasheet
Microcontrollers - Z8F2401PM020EC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F2401PM020EC
Microcontrollers Z8F2401PM020EC
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH

eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number Z8F2401PM020EC Z8F2401PM020EC
Product Name Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Removed; Obsolete
ROM Type Flash
Package Type CDIP; Other; DIP40 CDIP; Other; 40-DIP (0.620\", 15.75mm)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7923AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers