The Z8F1621 is an 8-bit microcontroller based on the eZ8 CPU, featuring 16 KB of Flash memory with in-circuit programming, 2 KB of RAM, and operating at up to 20 MHz. It includes a 12-channel 10-bit ADC, two full-duplex UARTs, I2C, SPI, two IrDA-compliant encoders/decoders, three 16-bit timers with PWM, a watchdog timer, three-channel DMA, and up to 31 general-purpose I/O pins. It supports operating voltages of 3.0 V to 3.6 V with 5 V-tolerant inputs and is available in a 44-pin LQFP package. The device operates across temperature ranges of 0 °C to +70 °C, -40 °C to +105 °C, and -40 °C to +125 °C. It meets AEC-Q200 qualifications. The part number Z8F1621AN020SC00TR matches the Z8F1621 device variant in a 44-pin LQFP package with an operating temperature range of -40 °C to +125 °C.
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F1621AN020SC00TR |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete |
| Clock Speed | 20 MHz |
| RAM | 2 KB |