Zilog Microcontrollers Z8F0830PH020EG

Description
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH
Request a Quote
Description
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8F0830PH020EG is an 8-bit microcontroller from the Z8 Encore! F0830 series, featuring a maximum operating frequency of 20 MHz. It includes 8 KB of flash memory and 256 bytes of RAM, making it suitable for a variety of embedded applications. This microcontroller supports 7 analog-to-digital converter (ADC) channels and is designed for extended temperature ranges from -40°C to 105°C. The device is packaged in a PDIP 20-pin format, which facilitates easy integration into existing designs. It is important to note that this product is not authorized for use in life support systems.

Datasheet Summary
Powered by GS/AI

The Z8F0830PH020EG is an 8-bit microcontroller from the Z8 Encore! F0830 series, featuring a maximum operating frequency of 20 MHz. It includes 8 KB of flash memory and 256 bytes of RAM, making it suitable for a variety of embedded applications. This microcontroller supports 7 analog-to-digital converter (ADC) channels and is designed for extended temperature ranges from -40°C to 105°C. The device is packaged in a PDIP 20-pin format, which facilitates easy integration into existing designs. It is important to note that this product is not authorized for use in life support systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - Z8F0830PH020EG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
Z8F0830PH020EG-ND
Microcontrollers Z8F0830PH020EG-ND
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F0830PH020EG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F0830PH020EG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F0830PH020EG
IC MCU 8BIT 8KB FLASH 20DIP

IC MCU 8BIT 8KB FLASH 20DIP

Supplier's Site
Microcontrollers - Z8F0830PH020EG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F0830PH020EG
Microcontrollers Z8F0830PH020EG
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F0830PH020EG
8-bit Microcontrollers - MCU Z8F0830PH020EG
8-bit Microcontrollers - MCU 8K ADC NVDS

8-bit Microcontrollers - MCU 8K ADC NVDS

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number Z8F0830PH020EG-ND Z8F0830PH020EG Z8F0830PH020EG Z8F0830PH020EG
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
Bits Other; A/D 7x10b
RAM 0.2560 KB 256 KB 0.2560 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details