eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SSOP
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SSOP
8-bit Microcontrollers - MCU 4K FLASH 1K RAM
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z8F042AHH020EG2156-ND | Z8F042AHH020EG2156 | Z8F042AHH020EG2156 |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | |
| Bits | Other; A/D 7x10b | ||
| RAM | 1 KB | 1 KB | |
| ROM | 4 KB |