eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH
IC MCU 8BIT 4KB FLASH 28SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-4155-ND | Z8F0423SJ005SG | Z8F0423SJ005SG |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 5 MHz | 5 MHz | 5 MHz |
| Bits | Other; A/D 8x10b | ||
| RAM | 1 KB | 1 KB | 1 KB |
| ROM | 4 KB |