The Z8F0423SJ005SC is an 8-bit microcontroller from the Z8 Encore! XP series, featuring 4 KB of FLASH memory and a 10-bit analog-to-digital converter. It operates at a maximum frequency of 5 MHz and is available in a 28-pin SOIC package. The device supports standard temperature ranges from 0 °C to 70 °C, making it suitable for a variety of applications. The microcontroller is designed for low-power consumption and includes multiple I/O ports, enhancing its versatility in embedded systems. It is important to note that this product is not authorized for use in life support devices or systems.
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F0423SJ005SC |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete |
| Clock Speed | 5 MHz |
| RAM | 1 KB |