eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH
8-bit Microcontrollers - MCU 2K ADC NVDS
IC MCU 8BIT 2KB FLASH 20SSOP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z8F0230HH020EG-ND | Z8F0230HH020EG | Z8F0230HH020EG | Z8F0230HH020EG |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 7x10b | |||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | |
| ROM | 2 KB |