Zilog Microcontrollers Z8F022AQB020EC

Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 8-QFN (5x6)
Request a Quote
Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 8-QFN (5x6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8F022AQB020EC is an 8-bit microcontroller from the Z8 Encore! XP® F082A series, featuring 2 KB of Flash memory and a 10-bit analog-to-digital converter. It operates at a maximum frequency of 20 MHz and is available in an 8-pin QFN package. The device includes 512 bytes of RAM and supports a standard temperature range of 0 °C to 70 °C. It is designed for applications that require moderate processing power and efficient memory usage. The microcontroller is not authorized for use in life support devices or systems.

Datasheet Summary
Powered by GS/AI

The Z8F022AQB020EC is an 8-bit microcontroller from the Z8 Encore! XP® F082A series, featuring 2 KB of Flash memory and a 10-bit analog-to-digital converter. It operates at a maximum frequency of 20 MHz and is available in an 8-pin QFN package. The device includes 512 bytes of RAM and supports a standard temperature range of 0 °C to 70 °C. It is designed for applications that require moderate processing power and efficient memory usage. The microcontroller is not authorized for use in life support devices or systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-3662-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-3662-ND
Microcontrollers 269-3662-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 8-QFN (5x6)

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 8-QFN (5x6)

Buy Now Datasheet
Microcontrollers - Z8F022AQB020EC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F022AQB020EC
Microcontrollers Z8F022AQB020EC
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 8-QFN (5x6)

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 8-QFN (5x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F022AQB020EC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F022AQB020EC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F022AQB020EC
IC MCU 8BIT 2KB FLASH 8QFN

IC MCU 8BIT 2KB FLASH 8QFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-3662-ND Z8F022AQB020EC Z8F022AQB020EC
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b
RAM 0.5120 KB 0.5120 KB 512 KB
ROM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C02393800 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details