eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 1KB (1K x 8) FLASH
8-bit Microcontrollers - MCU 1K NO ADC NVDS
IC MCU 8BIT 1KB FLASH 28SSOP
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 1KB (1K x 8) FLASH
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-4589-5-ND | Z8F0131HJ020SG | Z8F0131HJ020SG | Z8F0131HJ020SG |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM | 1 KB | |||
| ROM Type | Flash | Flash; FLASH |