Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 512B (512 x 8) OTP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8E00010HEC |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete |
| Clock Speed | 10 MHz |
| RAM | 0.0320 KB |