Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP
IC MCU 8BIT 4KB OTP 28DIP
IC MCU 8BIT 4KB OTP 28DIP
Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-1041-ND | Z86E3016PSC | Z86E3016PSC | Z86E3016PSC |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz |
| RAM | 0.2370 KB | 237 KB | 0.2370 KB | 0.2370 KB |
| ROM | 4 KB | |||
| ROM Type | OTP | OTP; OTP | OTP; OTP |