Microcontroller, 8-Bit, Z8 CPU, 16MHz, CMOS, PQFP44
Z8 Z8® Microcontroller IC 8-Bit 16MHz ROMless 44-LQFP (10x10)
Z8 Z8® Microcontroller IC 8-Bit 16MHz ROMless 44-LQFP (10x10)
IC MCU 8BIT ROMLESS 44QFP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z86C9116FSC | Z86C9116FSC-ND | Z86C9116FSC | Z86C9116FSC |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |
| Package Type | Other; FL | LFQP; Other; 44-LQFP | QFP; Other; 44-LQFP | Other; 44-LQFP |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| RAM | 0.2360 KB | 0.2360 KB | 236 KB |