Zilog Integrated Circuits (ICs) - Embedded - Microcontrollers Z86C3012PSCR4457

Description
Win Source Part Number: 1314595-Z86C3012PSCR 4457 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Z8® Core Processor: Z8 Speed: 12MHz Package: Tube Core Size: 8-Bit Connectivity: EBI/EMI Peripherals: POR, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: ROM RAM Size: 237 x 8 Oscillator Type: Internal Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Zilog Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1314595-Z86C3012PSCR 4457 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Z8® Core Processor: Z8 Speed: 12MHz Package: Tube Core Size: 8-Bit Connectivity: EBI/EMI Peripherals: POR, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: ROM RAM Size: 237 x 8 Oscillator Type: Internal Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Zilog Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1314595-Z86C3012PSCR4457 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1314595-Z86C3012PSCR4457
Integrated Circuits (ICs) - Embedded - Microcontrollers 1314595-Z86C3012PSCR4457
Win Source Part Number: 1314595-Z86C3012PSCR 4457 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Z8® Core Processor: Z8 Speed: 12MHz Package: Tube Core Size: 8-Bit Connectivity: EBI/EMI Peripherals: POR, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: ROM RAM Size: 237 x 8 Oscillator Type: Internal Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Zilog Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1314595-Z86C3012PSCR4457
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Z8®
Core Processor: Z8
Speed: 12MHz
Package: Tube
Core Size: 8-Bit
Connectivity: EBI/EMI
Peripherals: POR, WDT
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: ROM
RAM Size: 237 x 8
Oscillator Type: Internal
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Zilog
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Microcontrollers - Z86C3012PSCR4457 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86C3012PSCR4457
Microcontrollers Z86C3012PSCR4457
Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) ROM

Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) ROM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86C3012PSCR4457 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86C3012PSCR4457
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86C3012PSCR4457
IC MCU 8BIT 4KB ROM

IC MCU 8BIT 4KB ROM

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1314595-Z86C3012PSCR4457 Z86C3012PSCR4457 Z86C3012PSCR4457
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 12 MHz 12 MHz 12 MHz
RAM 4 KB 0.2370 KB 237 KB
ROM Type ROM; ROM ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products