Zilog Microcontrollers Z8674312VSC

Description
Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-4952-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-4952-5-ND
Microcontrollers 269-4952-5-ND
Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z8674312VSC - 057928-Z8674312VSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8674312VSC
057928-Z8674312VSC
Embedded - Embedded - Microcontrollers - Z8674312VSC 057928-Z8674312VSC
Manufacturer: Zilog Win Source Part Number: 057928-Z8674312VSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 44-LCC (J-Lead) Speed(Frequency): 12MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 236 x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 057928-Z8674312VSC
Packaging: Tube/Rail
Core Processor: Z8
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 44-LCC (J-Lead)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 3.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 236 x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8674312VSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8674312VSC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8674312VSC
IC MCU 8BIT 8KB OTP 44PLCC

IC MCU 8BIT 8KB OTP 44PLCC

Supplier's Site
Microcontrollers - Z8674312VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8674312VSC
Microcontrollers Z8674312VSC
Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) OTP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-4952-5-ND 057928-Z8674312VSC Z8674312VSC Z8674312VSC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z8674312VSC Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 0.2360 KB 8 KB 236 KB 0.2360 KB
ROM 8 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details