Zilog Interface - Interface - Encoders, Decoders, Converters - Z8623012SSC00TR Z8623012SSC00TR

Description
Manufacturer: Zilog Win Source Part Number: 140856-Z8623012SSC00 TR Packaging: Reel - TR Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 18-SOIC Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 140856-Z8623012SSC00 TR Packaging: Reel - TR Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 18-SOIC Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - Z8623012SSC00TR - 140856-Z8623012SSC00TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - Z8623012SSC00TR
140856-Z8623012SSC00TR
Interface - Interface - Encoders, Decoders, Converters - Z8623012SSC00TR 140856-Z8623012SSC00TR
Manufacturer: Zilog Win Source Part Number: 140856-Z8623012SSC00 TR Packaging: Reel - TR Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 18-SOIC Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Zilog
Win Source Part Number: 140856-Z8623012SSC00TR
Packaging: Reel - TR
Type: Video Decoder
Applications: Set-Top Boxes, TV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 18-SOIC
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - Z8623012SSC00TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Z8623012SSC00TR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Z8623012SSC00TR
IC SMART VCHIP 18SOIC

IC SMART VCHIP 18SOIC

Supplier's Site
Encoders, Decoders, Converters - Z8623012SSC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
Z8623012SSC00TR
Encoders, Decoders, Converters Z8623012SSC00TR
Video Decoder IC Set-Top Boxes, TV 18-SOIC

Video Decoder IC Set-Top Boxes, TV 18-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 140856-Z8623012SSC00TR Z8623012SSC00TR Z8623012SSC00TR
Product Name Interface - Interface - Encoders, Decoders, Converters - Z8623012SSC00TR Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type SOIC; 18-SOIC 18-SOIC (0.295\", 7.50mm Width) SOIC; 18-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface module - 289-402 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Octal buffer/line driver; 3-state - 74ALVC541PW-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details