Zilog Interface - Interface - Encoders, Decoders, Converters - Z8623012SSC Z8623012SSC

Description
Manufacturer: Zilog Win Source Part Number: 1282782-Z8623012SSC Packaging: Tube Type: Video Decoder Mounting Style: SMD Applications: Set-Top Boxes, TV Categories: Integrated Circuits Supplier Device Package: 18-SOIC Manufacturer Homepage: www.zilog.com Manufacturer Package: 18-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: Z86230 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage , Digital: 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282782-Z8623012SSC Packaging: Tube Type: Video Decoder Mounting Style: SMD Applications: Set-Top Boxes, TV Categories: Integrated Circuits Supplier Device Package: 18-SOIC Manufacturer Homepage: www.zilog.com Manufacturer Package: 18-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: Z86230 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage , Digital: 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - Z8623012SSC - 1282782-Z8623012SSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - Z8623012SSC
1282782-Z8623012SSC
Interface - Interface - Encoders, Decoders, Converters - Z8623012SSC 1282782-Z8623012SSC
Manufacturer: Zilog Win Source Part Number: 1282782-Z8623012SSC Packaging: Tube Type: Video Decoder Mounting Style: SMD Applications: Set-Top Boxes, TV Categories: Integrated Circuits Supplier Device Package: 18-SOIC Manufacturer Homepage: www.zilog.com Manufacturer Package: 18-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: Z86230 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage , Digital: 4.75V ~ 5.25V

Manufacturer: Zilog
Win Source Part Number: 1282782-Z8623012SSC
Packaging: Tube
Type: Video Decoder
Mounting Style: SMD
Applications: Set-Top Boxes, TV
Categories: Integrated Circuits
Supplier Device Package: 18-SOIC
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 18-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: Z86230
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage , Digital: 4.75V ~ 5.25V

Buy Now
Encoders, Decoders, Converters - Z8623012SSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
Z8623012SSC
Encoders, Decoders, Converters Z8623012SSC
Video Decoder IC Set-Top Boxes, TV 18-SOIC

Video Decoder IC Set-Top Boxes, TV 18-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - Z8623012SSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Z8623012SSC
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Z8623012SSC
IC SMART V-CHIP W/2ND I2C 18SOIC

IC SMART V-CHIP W/2ND I2C 18SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282782-Z8623012SSC Z8623012SSC Z8623012SSC
Product Name Interface - Interface - Encoders, Decoders, Converters - Z8623012SSC Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Package Type SOIC SOIC; 18-SOIC (0.295\", 7.50mm Width) 18-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907229 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
SN55182-SP Rad-Tolerant Class V, Dual Differential Line Receiver - 5962-7900801VDA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.65V ~ 3.6V
View Details
Interface Transceiver IC - 702-SI32172-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
5 suppliers