Zilog Interface - Interface - Encoders, Decoders, Converters - Z8623012PSC Z8623012PSC

Description
Manufacturer: Zilog Win Source Part Number: 939933-Z8623012PSC Features: Video Decoder IC Set-Top Boxes, TV 18-DIP Package: 18-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: Z86230 Categories: Integrated Circuits (ICs) Case / Package: 18-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 939933-Z8623012PSC Features: Video Decoder IC Set-Top Boxes, TV 18-DIP Package: 18-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: Z86230 Categories: Integrated Circuits (ICs) Case / Package: 18-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - Z8623012PSC - 939933-Z8623012PSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - Z8623012PSC
939933-Z8623012PSC
Interface - Interface - Encoders, Decoders, Converters - Z8623012PSC 939933-Z8623012PSC
Manufacturer: Zilog Win Source Part Number: 939933-Z8623012PSC Features: Video Decoder IC Set-Top Boxes, TV 18-DIP Package: 18-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: Z86230 Categories: Integrated Circuits (ICs) Case / Package: 18-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Zilog
Win Source Part Number: 939933-Z8623012PSC
Features: Video Decoder IC Set-Top Boxes, TV 18-DIP
Package: 18-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: Z86230
Categories: Integrated Circuits (ICs)
Case / Package: 18-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - Z8623012PSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Z8623012PSC
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Z8623012PSC
IC SMART V-CHIP W/2ND I2C 18-DIP

IC SMART V-CHIP W/2ND I2C 18-DIP

Supplier's Site
Encoders, Decoders, Converters - Z8623012PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
Z8623012PSC
Encoders, Decoders, Converters Z8623012PSC
Video Decoder IC Set-Top Boxes, TV 18-DIP

Video Decoder IC Set-Top Boxes, TV 18-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 939933-Z8623012PSC Z8623012PSC Z8623012PSC
Product Name Interface - Interface - Encoders, Decoders, Converters - Z8623012PSC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type DIP; 18-DIP DIP; 18-DIP (0.300\", 7.62mm) DIP; 18-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-005 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Interface - Sensor and Detector Interfaces - A5364CA-T - 766780-A5364CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4851D,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details