Zilog Interface - Interface - Encoders, Decoders, Converters - Z8622912SSC Z8622912SSC

Description
Manufacturer: Zilog Win Source Part Number: 117839-Z8622912SSC Packaging: Tube/Rail Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 18-SOIC Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 117839-Z8622912SSC Packaging: Tube/Rail Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 18-SOIC Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - Z8622912SSC - 117839-Z8622912SSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - Z8622912SSC
117839-Z8622912SSC
Interface - Interface - Encoders, Decoders, Converters - Z8622912SSC 117839-Z8622912SSC
Manufacturer: Zilog Win Source Part Number: 117839-Z8622912SSC Packaging: Tube/Rail Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 18-SOIC Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 40

Manufacturer: Zilog
Win Source Part Number: 117839-Z8622912SSC
Packaging: Tube/Rail
Type: Video Decoder
Applications: Set-Top Boxes, TV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 18-SOIC
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 40

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - Z8622912SSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Z8622912SSC
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Z8622912SSC
IC CCD W/2ND I2C ADD 18-SOIC

IC CCD W/2ND I2C ADD 18-SOIC

Supplier's Site
Encoders, Decoders, Converters - Z8622912SSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
Z8622912SSC
Encoders, Decoders, Converters Z8622912SSC
Video Decoder IC Set-Top Boxes, TV 18-SOIC

Video Decoder IC Set-Top Boxes, TV 18-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 117839-Z8622912SSC Z8622912SSC Z8622912SSC
Product Name Interface - Interface - Encoders, Decoders, Converters - Z8622912SSC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type SOIC; 18-SOIC 18-SOIC (0.295\", 7.50mm Width) SOIC; 18-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913805P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4052F - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Inverting Schmitt trigger - 74AHC1G14GV,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT753 SOT753
View Details
Interface Transceiver IC - 722-SI3014-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Package Type Tube
View Details
4 suppliers