Zilog Interface - Interface - Encoders, Decoders, Converters - Z8622812PSC Z8622812PSC

Description
Manufacturer: Zilog Win Source Part Number: 057923-Z8622812PSC Packaging: Tube/Rail Type: Decoder Applications: Receivers, Set-Top Boxes, TV Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 18-DIP Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 20
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057923-Z8622812PSC Packaging: Tube/Rail Type: Decoder Applications: Receivers, Set-Top Boxes, TV Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 18-DIP Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - Z8622812PSC - 057923-Z8622812PSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - Z8622812PSC
057923-Z8622812PSC
Interface - Interface - Encoders, Decoders, Converters - Z8622812PSC 057923-Z8622812PSC
Manufacturer: Zilog Win Source Part Number: 057923-Z8622812PSC Packaging: Tube/Rail Type: Decoder Applications: Receivers, Set-Top Boxes, TV Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 18-DIP Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 20

Manufacturer: Zilog
Win Source Part Number: 057923-Z8622812PSC
Packaging: Tube/Rail
Type: Decoder
Applications: Receivers, Set-Top Boxes, TV
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 18-DIP
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 20

Buy Now Datasheet
Encoders, Decoders, Converters - Z8622812PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
Z8622812PSC
Encoders, Decoders, Converters Z8622812PSC
Decoder IC Receivers, Set-Top Boxes, TV 18-DIP

Decoder IC Receivers, Set-Top Boxes, TV 18-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - Z8622812PSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Z8622812PSC
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Z8622812PSC
IC LINE 21 DECODER 18-DIP

IC LINE 21 DECODER 18-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 057923-Z8622812PSC Z8622812PSC Z8622812PSC
Product Name Interface - Interface - Encoders, Decoders, Converters - Z8622812PSC Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Device Type Receiver Sample Rate Converter Sample Rate Converter; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-456 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Universal Serial Bus (USB) - USB 2.0 Peripheral Controllers - EZ-USB™ Serial Bridge Controller - CY7C65210-24LTXI - CY7C65210-24LTXI - Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller; CardBus Controller
Features RoHS
View Details
5 suppliers