Zilog Interface - Interface - Encoders, Decoders, Converters - Z8613112PSC Z8613112PSC

Description
Manufacturer: Zilog Win Source Part Number: 1282781-Z8613112PSC Packaging: Tube Type: Video Decoder Mounting Style: Through Hole Package: 18-DIP (0.300", 7.62mm) Applications: Set-Top Boxes, TV Voltage - Supply, Digital: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: Z8613112 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 18-DIP Alternative Parts (Cross-Reference): TMC22151KHC; TMC22053KHC; TMC22051KHC; Introduction Date: March 16, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282781-Z8613112PSC Packaging: Tube Type: Video Decoder Mounting Style: Through Hole Package: 18-DIP (0.300", 7.62mm) Applications: Set-Top Boxes, TV Voltage - Supply, Digital: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: Z8613112 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 18-DIP Alternative Parts (Cross-Reference): TMC22151KHC; TMC22053KHC; TMC22051KHC; Introduction Date: March 16, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - Z8613112PSC - 1282781-Z8613112PSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - Z8613112PSC
1282781-Z8613112PSC
Interface - Interface - Encoders, Decoders, Converters - Z8613112PSC 1282781-Z8613112PSC
Manufacturer: Zilog Win Source Part Number: 1282781-Z8613112PSC Packaging: Tube Type: Video Decoder Mounting Style: Through Hole Package: 18-DIP (0.300", 7.62mm) Applications: Set-Top Boxes, TV Voltage - Supply, Digital: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: Z8613112 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 18-DIP Alternative Parts (Cross-Reference): TMC22151KHC; TMC22053KHC; TMC22051KHC; Introduction Date: March 16, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Zilog
Win Source Part Number: 1282781-Z8613112PSC
Packaging: Tube
Type: Video Decoder
Mounting Style: Through Hole
Package: 18-DIP (0.300", 7.62mm)
Applications: Set-Top Boxes, TV
Voltage - Supply, Digital: 4.75 V ~ 5.25 V
Part Status: Obsolete(EOL)
Family Name: Z8613112
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
RoHS State: Request Verification
Manufacturer Package: 18-DIP
Alternative Parts (Cross-Reference): TMC22151KHC; TMC22053KHC; TMC22051KHC;
Introduction Date: March 16, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Encoders, Decoders, Converters - Z8613112PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
Z8613112PSC
Encoders, Decoders, Converters Z8613112PSC
Video Decoder IC Set-Top Boxes, TV 18-DIP

Video Decoder IC Set-Top Boxes, TV 18-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - Z8613112PSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Z8613112PSC
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Z8613112PSC
IC AUTO TIME SET 18-DIP

IC AUTO TIME SET 18-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282781-Z8613112PSC Z8613112PSC Z8613112PSC
Product Name Interface - Interface - Encoders, Decoders, Converters - Z8613112PSC Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Package Type DIP DIP; 18-DIP (0.300\", 7.62mm) DIP; 18-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - AD9883AKST-110 - Lingto Electronic Limited
Specs
Technology Analog
Device Type Sensor Interface
Package Type QFP; 80-LQFP
View Details
Buffers - 1222911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Buffer
Features RoHS
Package Type Sot-25
View Details
Interface module - 289-436 - WAGO
Specs
Device Type Sensor Interface
View Details