Zilog Interface - Interface - Encoders, Decoders, Converters - Z8613012SSC00TR Z8613012SSC00TR

Description
Manufacturer: Zilog Win Source Part Number: 036688-Z8613012SSC00 TR Packaging: Reel - TR Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 18-SOIC Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 036688-Z8613012SSC00 TR Packaging: Reel - TR Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 18-SOIC Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - Z8613012SSC00TR - 036688-Z8613012SSC00TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - Z8613012SSC00TR
036688-Z8613012SSC00TR
Interface - Interface - Encoders, Decoders, Converters - Z8613012SSC00TR 036688-Z8613012SSC00TR
Manufacturer: Zilog Win Source Part Number: 036688-Z8613012SSC00 TR Packaging: Reel - TR Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 18-SOIC Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Zilog
Win Source Part Number: 036688-Z8613012SSC00TR
Packaging: Reel - TR
Type: Video Decoder
Applications: Set-Top Boxes, TV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 18-SOIC
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Encoders, Decoders, Converters - Z8613012SSC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
Z8613012SSC00TR
Encoders, Decoders, Converters Z8613012SSC00TR
Video Decoder IC Set-Top Boxes, TV 18-SOIC

Video Decoder IC Set-Top Boxes, TV 18-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 036688-Z8613012SSC00TR Z8613012SSC00TR
Product Name Interface - Interface - Encoders, Decoders, Converters - Z8613012SSC00TR Encoders, Decoders, Converters
Package Type SOIC; 18-SOIC SOIC; 18-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899499P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; CMOS
Features RoHS
View Details
Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 704-74AHCT244PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 20 #
View Details
2 suppliers