Zilog Interface - Interface - Encoders, Decoders, Converters - Z8613012SSC Z8613012SSC

Description
Manufacturer: Zilog Win Source Part Number: 1282780-Z8613012SSC Packaging: Tube Type: Video Decoder Mounting Style: SMD Applications: Set-Top Boxes, TV Categories: Integrated Circuits Supplier Device Package: 18-SOIC Manufacturer Homepage: www.zilog.com Manufacturer Package: 18-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: Z86130 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage , Digital: 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282780-Z8613012SSC Packaging: Tube Type: Video Decoder Mounting Style: SMD Applications: Set-Top Boxes, TV Categories: Integrated Circuits Supplier Device Package: 18-SOIC Manufacturer Homepage: www.zilog.com Manufacturer Package: 18-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: Z86130 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage , Digital: 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - Z8613012SSC - 1282780-Z8613012SSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - Z8613012SSC
1282780-Z8613012SSC
Interface - Interface - Encoders, Decoders, Converters - Z8613012SSC 1282780-Z8613012SSC
Manufacturer: Zilog Win Source Part Number: 1282780-Z8613012SSC Packaging: Tube Type: Video Decoder Mounting Style: SMD Applications: Set-Top Boxes, TV Categories: Integrated Circuits Supplier Device Package: 18-SOIC Manufacturer Homepage: www.zilog.com Manufacturer Package: 18-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: Z86130 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage , Digital: 4.75V ~ 5.25V

Manufacturer: Zilog
Win Source Part Number: 1282780-Z8613012SSC
Packaging: Tube
Type: Video Decoder
Mounting Style: SMD
Applications: Set-Top Boxes, TV
Categories: Integrated Circuits
Supplier Device Package: 18-SOIC
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 18-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: Z86130
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage , Digital: 4.75V ~ 5.25V

Buy Now
Encoders, Decoders, Converters - Z8613012SSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
Z8613012SSC
Encoders, Decoders, Converters Z8613012SSC
Video Decoder IC Set-Top Boxes, TV 18-SOIC

Video Decoder IC Set-Top Boxes, TV 18-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - Z8613012SSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Z8613012SSC
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Z8613012SSC
IC TIME OF DAY SMART V 18-SOIC

IC TIME OF DAY SMART V 18-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282780-Z8613012SSC Z8613012SSC Z8613012SSC
Product Name Interface - Interface - Encoders, Decoders, Converters - Z8613012SSC Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Package Type SOIC SOIC; 18-SOIC (0.295\", 7.50mm Width) 18-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Line Interface ICs - 1900805P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 55501EJ/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers