Zilog Interface - Interface - Encoders, Decoders, Converters - Z8613012PSC Z8613012PSC

Description
Manufacturer: Zilog Win Source Part Number: 044088-Z8613012PSC Packaging: Tube/Rail Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 18-DIP Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 20
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 044088-Z8613012PSC Packaging: Tube/Rail Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 18-DIP Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - Z8613012PSC - 044088-Z8613012PSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - Z8613012PSC
044088-Z8613012PSC
Interface - Interface - Encoders, Decoders, Converters - Z8613012PSC 044088-Z8613012PSC
Manufacturer: Zilog Win Source Part Number: 044088-Z8613012PSC Packaging: Tube/Rail Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 18-DIP Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 20

Manufacturer: Zilog
Win Source Part Number: 044088-Z8613012PSC
Packaging: Tube/Rail
Type: Video Decoder
Applications: Set-Top Boxes, TV
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 18-DIP
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 20

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - Z8613012PSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Z8613012PSC
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Z8613012PSC
IC TIME OF DAY SMART V 18-DIP

IC TIME OF DAY SMART V 18-DIP

Supplier's Site
Encoders, Decoders, Converters - Z8613012PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
Z8613012PSC
Encoders, Decoders, Converters Z8613012PSC
Video Decoder IC Set-Top Boxes, TV 18-DIP

Video Decoder IC Set-Top Boxes, TV 18-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 044088-Z8613012PSC Z8613012PSC Z8613012PSC
Product Name Interface - Interface - Encoders, Decoders, Converters - Z8613012PSC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type DIP; 18-DIP DIP; 18-DIP (0.300\", 7.62mm) DIP; 18-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Telecom - PEB4265V V1.1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
2 suppliers