Zilog Interface - Interface - Encoders, Decoders, Converters - Z8612912SSC Z8612912SSC

Description
Manufacturer: Zilog Win Source Part Number: 109660-Z8612912SSC Packaging: Tube/Rail Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 18-SOIC Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 109660-Z8612912SSC Packaging: Tube/Rail Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 18-SOIC Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - Z8612912SSC - 109660-Z8612912SSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - Z8612912SSC
109660-Z8612912SSC
Interface - Interface - Encoders, Decoders, Converters - Z8612912SSC 109660-Z8612912SSC
Manufacturer: Zilog Win Source Part Number: 109660-Z8612912SSC Packaging: Tube/Rail Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 18-SOIC Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 40

Manufacturer: Zilog
Win Source Part Number: 109660-Z8612912SSC
Packaging: Tube/Rail
Type: Video Decoder
Applications: Set-Top Boxes, TV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 18-SOIC
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 40

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - Z8612912SSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Z8612912SSC
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Z8612912SSC
IC CLOSED CAPTION DECODER 18SOIC

IC CLOSED CAPTION DECODER 18SOIC

Supplier's Site
Encoders, Decoders, Converters - Z8612912SSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
Z8612912SSC
Encoders, Decoders, Converters Z8612912SSC
Video Decoder IC Set-Top Boxes, TV 18-SOIC

Video Decoder IC Set-Top Boxes, TV 18-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 109660-Z8612912SSC Z8612912SSC Z8612912SSC
Product Name Interface - Interface - Encoders, Decoders, Converters - Z8612912SSC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type SOIC; 18-SOIC 18-SOIC (0.295\", 7.50mm Width) SOIC; 18-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-721 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Laser Driver
Pd 3050 milliwatts
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Power Switch ICs - 2625828P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
Pins 14 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details