Zilog Interface - Interface - Encoders, Decoders, Converters - Z8612912PSC Z8612912PSC

Description
Manufacturer: Zilog Win Source Part Number: 057957-Z8612912PSC Packaging: Tube/Rail Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 18-DIP Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057957-Z8612912PSC Packaging: Tube/Rail Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 18-DIP Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - Z8612912PSC - 057957-Z8612912PSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - Z8612912PSC
057957-Z8612912PSC
Interface - Interface - Encoders, Decoders, Converters - Z8612912PSC 057957-Z8612912PSC
Manufacturer: Zilog Win Source Part Number: 057957-Z8612912PSC Packaging: Tube/Rail Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 18-DIP Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Zilog
Win Source Part Number: 057957-Z8612912PSC
Packaging: Tube/Rail
Type: Video Decoder
Applications: Set-Top Boxes, TV
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 18-DIP
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - Z8612912PSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Z8612912PSC
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Z8612912PSC
IC CLOSED CAPTION DECODER 18-DIP

IC CLOSED CAPTION DECODER 18-DIP

Supplier's Site
Encoders, Decoders, Converters - Z8612912PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
Z8612912PSC
Encoders, Decoders, Converters Z8612912PSC
Video Decoder IC Set-Top Boxes, TV 18-DIP

Video Decoder IC Set-Top Boxes, TV 18-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 057957-Z8612912PSC Z8612912PSC Z8612912PSC
Product Name Interface - Interface - Encoders, Decoders, Converters - Z8612912PSC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type DIP; 18-DIP DIP; 18-DIP (0.300\", 7.62mm) DIP; 18-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32178-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4658TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HCT4051F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details