Z8 Z8® Microcontroller IC 8-Bit 16MHz ROMless 44-LQFP (10x10)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8609316FSC00TR |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete |
| Clock Speed | 16 MHz |
| RAM | 0.2360 KB |