Zilog Interface - Interface - Specialized - Z8601720ASC00TR Z8601720ASC00TR

Description
Manufacturer: Zilog Win Source Part Number: 137815-Z8601720ASC00 TR Packaging: Reel - TR Applications: Ethernet Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 137815-Z8601720ASC00 TR Packaging: Reel - TR Applications: Ethernet Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8601720ASC00TR - 137815-Z8601720ASC00TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8601720ASC00TR
137815-Z8601720ASC00TR
Interface - Interface - Specialized - Z8601720ASC00TR 137815-Z8601720ASC00TR
Manufacturer: Zilog Win Source Part Number: 137815-Z8601720ASC00 TR Packaging: Reel - TR Applications: Ethernet Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Zilog
Win Source Part Number: 137815-Z8601720ASC00TR
Packaging: Reel - TR
Applications: Ethernet Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Specialized - Z8601720ASC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8601720ASC00TR
Specialized Z8601720ASC00TR
Ethernet Controller Interface 100-VQFP (14x14)

Ethernet Controller Interface 100-VQFP (14x14)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8601720ASC00TR
Integrated Circuits (ICs) - Interface - Specialized Z8601720ASC00TR
IC INTERFACE SPECIALIZED 100VQFP

IC INTERFACE SPECIALIZED 100VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 137815-Z8601720ASC00TR Z8601720ASC00TR Z8601720ASC00TR
Product Name Interface - Interface - Specialized - Z8601720ASC00TR Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
RF Front End (LNA + PA) - RFX8422 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details
AM26S10 Quadruple Bus Transceiver - AM26S10CNE4 - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
# of Rx 4 #
View Details
2 suppliers