Manufacturer: Zilog
Win Source Part Number: 800263-Z85C3016VSG
Packaging: Tube
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Bus
Family Name: Z85C3016
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC
Introduction Date: April 01, 2003
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 25
IC INTERFACE SPECIALIZED 44PLCC
I/O Controller Interface IC 16 MHz Z8500 CMOS
IC INTERFACE SPECIALIZED 44PLCC
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 800263-Z85C3016VSG | Z85C3016VSG | Z85C3016VSG | Z85C3016VSG | Z85C3016VSG |
| Product Name | Interface - Interface - Specialized - Z85C3016VSG | Specialized | Specialized | I/O Controller Interface IC | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | |
| Technology | Bus | Bus |