The Z85C3010VSG is a CMOS Serial Communications Controller designed for various communication applications. It operates within a supply voltage range of 4.5 V to 5.5 V and is packaged in a 44-lead Plastic Leaded Chip Carrier (PLCC) suitable for surface mount device (SMD) applications. This part is part of the Zilog family of products and is intended for use in systems requiring reliable serial communication. The device has a medium popularity rating and is currently in limited supply, with an estimated end-of-life date set for 2024. It is important to note that this product is not authorized for use in life support systems.
Manufacturer: Zilog
Win Source Part Number: 1282776-Z85C3010VSG
Packaging: Tube
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Bus
Family Name: Z85C3010VSG
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 44-PLCC
Alternative Parts (Cross-Reference): Z85C3010VSC;
Introduction Date: April 01, 2003
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 25
IC INTERFACE SPECIALIZED 44PLCC
I/O Controller Interface IC 10 MHz Z8500 CMOS
IC INTERFACE SPECIALIZED 44PLCC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1282776-Z85C3010VSG | Z85C3010VSG | Z85C3010VSG | Z85C3010VSG | Z85C3010VSG |
| Product Name | Interface - Interface - Specialized - Z85C3010VSG | Specialized | Integrated Circuits (ICs) - Interface - Specialized | I/O Controller Interface IC | Specialized |
| Device Type | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V | |
| Technology | Bus | Bus |