Zilog Interface - Interface - Specialized - Z85C3010VSC Z85C3010VSC

Description
Manufacturer: Zilog Win Source Part Number: 128582-Z85C3010VSC Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): Z85C3010VSG; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 128582-Z85C3010VSC Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): Z85C3010VSG; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z85C3010VSC - 128582-Z85C3010VSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z85C3010VSC
128582-Z85C3010VSC
Interface - Interface - Specialized - Z85C3010VSC 128582-Z85C3010VSC
Manufacturer: Zilog Win Source Part Number: 128582-Z85C3010VSC Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): Z85C3010VSG; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Zilog
Win Source Part Number: 128582-Z85C3010VSC
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): Z85C3010VSG;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - Z85C3010VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z85C3010VSC
Specialized Z85C3010VSC
Interface 44-PLCC

Interface 44-PLCC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z85C3010VSC
Integrated Circuits (ICs) - Interface - Specialized Z85C3010VSC
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 128582-Z85C3010VSC Z85C3010VSC Z85C3010VSC
Product Name Interface - Interface - Specialized - Z85C3010VSC Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 872-DWM1000 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
Interface module - 289-431 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - CODECs - AD1986JSTZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details