Zilog Interface - Interface - Specialized - Z85C3010VEG Z85C3010VEG

Description
Manufacturer: Zilog Win Source Part Number: 1282775-Z85C3010VEG Packaging: Tube Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Family Name: Z85C3010VEG Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z85C3010VEC; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282775-Z85C3010VEG Packaging: Tube Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Family Name: Z85C3010VEG Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z85C3010VEC; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z85C3010VEG - 1282775-Z85C3010VEG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z85C3010VEG
1282775-Z85C3010VEG
Interface - Interface - Specialized - Z85C3010VEG 1282775-Z85C3010VEG
Manufacturer: Zilog Win Source Part Number: 1282775-Z85C3010VEG Packaging: Tube Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Family Name: Z85C3010VEG Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z85C3010VEC; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 1282775-Z85C3010VEG
Packaging: Tube
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Bus
Family Name: Z85C3010VEG
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
RoHS State: Request Verification
Manufacturer Package: 44-PLCC
Alternative Parts (Cross-Reference): Z85C3010VEC;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Sheung Wan, Hong Kong
I/O Controller Interface IC
Z85C3010VEG
I/O Controller Interface IC Z85C3010VEG
I/O Controller Interface IC 10 MHz Z8500 CMOS XT

I/O Controller Interface IC 10 MHz Z8500 CMOS XT

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z85C3010VEG
Integrated Circuits (ICs) - Interface - Specialized Z85C3010VEG
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site
Specialized - Z85C3010VEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z85C3010VEG
Specialized Z85C3010VEG
Interface 44-PLCC

Interface 44-PLCC

Buy Now Datasheet
Specialized - Z85C3010VEG - ODG (Origin Data Global)
Shenzhen, China
Specialized
Z85C3010VEG
Specialized Z85C3010VEG
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282775-Z85C3010VEG Z85C3010VEG Z85C3010VEG Z85C3010VEG Z85C3010VEG
Product Name Interface - Interface - Specialized - Z85C3010VEG I/O Controller Interface IC Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized
Device Type Sensor Interface Sensor Interface
Supply Voltage Other; 4.5 V ~ 5.5 V Other Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1915020P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260796-SI32260-C-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Interface module - 704-5023 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details