Manufacturer: Zilog
Win Source Part Number: 1119869-Z85C3010VEC
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): Z85C3010VEG;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 44PLCC
IC INTERFACE SPECIALIZED 44PLCC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1119869-Z85C3010VEC | Z85C3010VEC | Z85C3010VEC | Z85C3010VEC |
| Product Name | Interface - Interface - Specialized - Z85C3010VEC | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V |