Zilog Interface - Interface - Specialized - Z85C3010PSG Z85C3010PSG

Description
Manufacturer: Zilog Win Source Part Number: 904205-Z85C3010PSG Features: - Interface 40-PDIP Package: Tube Package: 40-DIP (0.620", 15.75mm) Mounting: Through Hole Family Name: Z85C3010 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: Z85C3010PSG-ND, 269-3934
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 904205-Z85C3010PSG Features: - Interface 40-PDIP Package: Tube Package: 40-DIP (0.620", 15.75mm) Mounting: Through Hole Family Name: Z85C3010 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: Z85C3010PSG-ND, 269-3934
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z85C3010PSG - 904205-Z85C3010PSG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z85C3010PSG
904205-Z85C3010PSG
Interface - Interface - Specialized - Z85C3010PSG 904205-Z85C3010PSG
Manufacturer: Zilog Win Source Part Number: 904205-Z85C3010PSG Features: - Interface 40-PDIP Package: Tube Package: 40-DIP (0.620", 15.75mm) Mounting: Through Hole Family Name: Z85C3010 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: Z85C3010PSG-ND, 269-3934

Manufacturer: Zilog
Win Source Part Number: 904205-Z85C3010PSG
Features: - Interface 40-PDIP
Package: Tube
Package: 40-DIP (0.620", 15.75mm)
Mounting: Through Hole
Family Name: Z85C3010
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: Z85C3010PSG-ND, 269-3934

Buy Now Datasheet
Interface Transceiver IC - 753-Z85C3010PSG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-Z85C3010PSG
Interface Transceiver IC 753-Z85C3010PSG
Serial Communication Controller 40-Pin PDIP Product overview: Z85C3010PSG from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-Z85C3010PSG can be used for catalog matching and distributor lookup.

Serial Communication Controller 40-Pin PDIP Product overview: Z85C3010PSG from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-Z85C3010PSG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Controller Interface IC - Z85C3010PSG - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
I/O Controller Interface IC
Z85C3010PSG
I/O Controller Interface IC Z85C3010PSG
I/O Controller Interface IC 10 MHz Z8500 CMOS

I/O Controller Interface IC 10 MHz Z8500 CMOS

Buy Now Datasheet
Specialized - Z85C3010PSG - ODG (Origin Data Global)
Shenzhen, China
Specialized
Z85C3010PSG
Specialized Z85C3010PSG
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site Datasheet
Specialized - Z85C3010PSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z85C3010PSG
Specialized Z85C3010PSG
Interface 40-PDIP

Interface 40-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z85C3010PSG
Integrated Circuits (ICs) - Interface - Specialized Z85C3010PSG
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 904205-Z85C3010PSG 753-Z85C3010PSG Z85C3010PSG Z85C3010PSG Z85C3010PSG Z85C3010PSG
Product Name Interface - Interface - Specialized - Z85C3010PSG Interface Transceiver IC I/O Controller Interface IC Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Transceiver Sensor Interface
Package Type DIP; PDIP; 40-PDIP PDIP-40 DIP; 40-DIP (0.620", 15.75mm) DIP; 40-DIP (0.620\", 15.75mm)
Features RoHS RoHS RoHS
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4550TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Transceiver
Features RoHS
View Details
2 suppliers