Manufacturer: Zilog
Win Source Part Number: 1282774-Z85C3010PSC
Packaging: Tube
Mounting Style: Through Hole
Package: 40-DIP (0.620", 15.75mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Bus
Part Status: Obsolete(EOL)
Family Name: Z85C3010PSC
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): Z85C3010PSG;
Introduction Date: April 01, 2003
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 40DIP
I/O Controller Interface IC 10 MHz Z8500 CMOS
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1282774-Z85C3010PSC | Z85C3010PSC | Z85C3010PSC | Z85C3010PSC |
| Product Name | Interface - Interface - Specialized - Z85C3010PSC | Integrated Circuits (ICs) - Interface - Specialized | Specialized | I/O Controller Interface IC |
| Device Type | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other | Other; 4.5V ~ 5.5V | |
| Package Type | DIP | DIP; 40-DIP (0.620\", 15.75mm) | PDIP-40 |