Zilog Interface - Interface - Controllers - Z85C3010PEC Z85C3010PEC

Description
Manufacturer: Zilog Win Source Part Number: 1282773-Z85C3010PEC Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Controller Interface: Bus Part Status: Obsolete(EOL) Family Name: Z85C3010 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z85C3010PEG; Introduction Date: April 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282773-Z85C3010PEC Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Controller Interface: Bus Part Status: Obsolete(EOL) Family Name: Z85C3010 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z85C3010PEG; Introduction Date: April 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - Z85C3010PEC - 1282773-Z85C3010PEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - Z85C3010PEC
1282773-Z85C3010PEC
Interface - Interface - Controllers - Z85C3010PEC 1282773-Z85C3010PEC
Manufacturer: Zilog Win Source Part Number: 1282773-Z85C3010PEC Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Controller Interface: Bus Part Status: Obsolete(EOL) Family Name: Z85C3010 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z85C3010PEG; Introduction Date: April 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Zilog
Win Source Part Number: 1282773-Z85C3010PEC
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C
Package: 40-DIP (0.620", 15.75mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Controller
Interface: Bus
Part Status: Obsolete(EOL)
Family Name: Z85C3010
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Homepage: www.zilog.com
RoHS State: Request Verification
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): Z85C3010PEG;
Introduction Date: April 01, 2003
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - 269-3062-ND - DigiKey
Thief River Falls, MN, United States
Controllers
269-3062-ND
Controllers 269-3062-ND
Controller Bus Interface 40-PDIP

Controller Bus Interface 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - Z85C3010PEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
Z85C3010PEC
Integrated Circuits (ICs) - Interface - Controllers Z85C3010PEC
IC CONTROLLER 10MHZ 40DIP

IC CONTROLLER 10MHZ 40DIP

Supplier's Site
Controllers - Z85C3010PEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
Z85C3010PEC
Controllers Z85C3010PEC
Controller Bus Interface 40-PDIP

Controller Bus Interface 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282773-Z85C3010PEC 269-3062-ND Z85C3010PEC Z85C3010PEC
Product Name Interface - Interface - Controllers - Z85C3010PEC Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 4.5 V ~ 5.5 V 5V; Other; 4.5V ~ 5.5V Other Other; 4.5V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface module - 704-5114 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Dual bus buffer/line driver; 3-state - 74LVC2G125GT,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +6.5
View Details
2 suppliers
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31CDG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details