Manufacturer: Zilog
Win Source Part Number: 057922-Z85C3008VSG
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): Z85C3008VEC; Z85C3008VEG; Z85C3008VSC;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 25
CMOS, SCC 8MHZ, SMD, 85C30, PLCC44; IC Interface Type:Serial; Interface Applications:Data Communication Equipment; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:LCC; No. of Pins:44Pins; Operating Temperature RoHS Compliant: Yes
IC INTERFACE SPECIALIZED 44PLCC
IC INTERFACE SPECIALIZED 44PLCC
I/O Controller Interface IC 8 MHz Z8500 CMOS
| Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 057922-Z85C3008VSG | 93K1500 | Z85C3008VSG | Z85C3008VSG | Z85C3008VSG | Z85C3008VSG |
| Product Name | Interface - Interface - Specialized - Z85C3008VSG | Cmos, Scc 8Mhz, Smd, 85C30, Plcc44; Ic Interface Type Zilog | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | I/O Controller Interface IC |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | |
| Package Type | PLCC; 44-PLCC | LCC | 44-LCC (J-Lead) | 44-LCC (J-Lead) | PLCC-44 | |
| Features | RoHS | RoHS | RoHS | |||
| Pins | 44 # |