Manufacturer: Zilog
Win Source Part Number: 044087-Z85C3008PSG
Packaging: Tube/Rail
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Case / Package: 40-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): Z85C3008PEC; Z85C3008PEG; Z85C3008PSC; Z85C3008PSG;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 10
Serial Communication Controller 40-Pin PDIP Product overview: Z85C3008PSG from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-Z85C3008PSG can be used for catalog matching and distributor lookup.
IC INTERFACE SPECIALIZED 40DIP
IC INTERFACE SPECIALIZED 40DIP
I/O Controller Interface IC 8 MHz Z8500 CMOS
IC, CMOS, SCC 8MHZ, 85C30, DIP40; IC Interface Type:Serial; Interface Applications:Data Communication Equipment; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:40Pins; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 044087-Z85C3008PSG | 753-Z85C3008PSG | Z85C3008PSG | Z85C3008PSG | Z85C3008PSG | Z85C3008PSG | 93K1499 |
| Product Name | Interface - Interface - Specialized - Z85C3008PSG | Interface Transceiver IC | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | I/O Controller Interface IC | Ic, Cmos, Scc 8Mhz, 85C30, Dip40; Ic Interface Type Zilog |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V | ||
| Package Type | DIP; PDIP; 40-PDIP | DIP; 40-DIP (0.620\", 15.75mm) | DIP; 40-DIP (0.620", 15.75mm) | PDIP-40 | DIP | ||
| Device Type | Transceiver | Sensor Interface | |||||
| Features | RoHS | RoHS | RoHS | RoHS |