Zilog Interface - Interface - Specialized - Z85C3008PSC Z85C3008PSC

Description
Manufacturer: Zilog Win Source Part Number: 057920-Z85C3008PSC Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): Z85C3008PEC; Z85C3008PEG; Z85C3008PSC; Z85C3008PSG; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057920-Z85C3008PSC Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): Z85C3008PEC; Z85C3008PEG; Z85C3008PSC; Z85C3008PSG; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z85C3008PSC - 057920-Z85C3008PSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z85C3008PSC
057920-Z85C3008PSC
Interface - Interface - Specialized - Z85C3008PSC 057920-Z85C3008PSC
Manufacturer: Zilog Win Source Part Number: 057920-Z85C3008PSC Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): Z85C3008PEC; Z85C3008PEG; Z85C3008PSC; Z85C3008PSG; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 057920-Z85C3008PSC
Packaging: Tube/Rail
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 40-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): Z85C3008PEC; Z85C3008PEG; Z85C3008PSC; Z85C3008PSG;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 10

Buy Now Datasheet
Specialized - Z85C3008PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z85C3008PSC
Specialized Z85C3008PSC
Interface 40-PDIP

Interface 40-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z85C3008PSC
Integrated Circuits (ICs) - Interface - Specialized Z85C3008PSC
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 057920-Z85C3008PSC Z85C3008PSC Z85C3008PSC
Product Name Interface - Interface - Specialized - Z85C3008PSC Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

QFN Interface Transceiver IC - 702-SI32177-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Interface - CODECs - AD1988BJCPZ-RL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details