Zilog Interface - Interface - Specialized - Z85C3008PEG Z85C3008PEG

Description
Manufacturer: Zilog Win Source Part Number: 1282771-Z85C3008PEG Packaging: Tube Mounting Style: Through Hole Interface: Bus Categories: Integrated Circuits Supplier Device Package: 40-PDIP Manufacturer Homepage: www.zilog.com Manufacturer Package: 40-DIP (0.620", 15.75mm) Alternative Parts (Cross-Reference): Z85C3008PEC; Z85C3008PSC; Z85C3008PSG; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: Z85C30 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282771-Z85C3008PEG Packaging: Tube Mounting Style: Through Hole Interface: Bus Categories: Integrated Circuits Supplier Device Package: 40-PDIP Manufacturer Homepage: www.zilog.com Manufacturer Package: 40-DIP (0.620", 15.75mm) Alternative Parts (Cross-Reference): Z85C3008PEC; Z85C3008PSC; Z85C3008PSG; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: Z85C30 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z85C3008PEG - 1282771-Z85C3008PEG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z85C3008PEG
1282771-Z85C3008PEG
Interface - Interface - Specialized - Z85C3008PEG 1282771-Z85C3008PEG
Manufacturer: Zilog Win Source Part Number: 1282771-Z85C3008PEG Packaging: Tube Mounting Style: Through Hole Interface: Bus Categories: Integrated Circuits Supplier Device Package: 40-PDIP Manufacturer Homepage: www.zilog.com Manufacturer Package: 40-DIP (0.620", 15.75mm) Alternative Parts (Cross-Reference): Z85C3008PEC; Z85C3008PSC; Z85C3008PSG; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: Z85C30 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Zilog
Win Source Part Number: 1282771-Z85C3008PEG
Packaging: Tube
Mounting Style: Through Hole
Interface: Bus
Categories: Integrated Circuits
Supplier Device Package: 40-PDIP
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 40-DIP (0.620", 15.75mm)
Alternative Parts (Cross-Reference): Z85C3008PEC; Z85C3008PSC; Z85C3008PSG;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: Z85C30
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Specialized - Z85C3008PEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z85C3008PEG
Specialized Z85C3008PEG
Interface 40-PDIP

Interface 40-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
I/O Controller Interface IC
Z85C3008PEG
I/O Controller Interface IC Z85C3008PEG
I/O Controller Interface IC 8 MHz Z8500 CMOS XT

I/O Controller Interface IC 8 MHz Z8500 CMOS XT

Buy Now Datasheet
Specialized - Z85C3008PEG - ODG (Origin Data Global)
Shenzhen, China
Specialized
Z85C3008PEG
Specialized Z85C3008PEG
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z85C3008PEG
Integrated Circuits (ICs) - Interface - Specialized Z85C3008PEG
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282771-Z85C3008PEG Z85C3008PEG Z85C3008PEG Z85C3008PEG Z85C3008PEG
Product Name Interface - Interface - Specialized - Z85C3008PEG Specialized I/O Controller Interface IC Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other
Package Type DIP DIP; 40-DIP (0.620\", 15.75mm) PDIP-40 DIP; 40-DIP (0.620", 15.75mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface Transceiver IC - 722-SI2457-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Sensor and Detector Interfaces - AD9844AJST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details