Zilog Integrated Circuits (ICs) - Interface - Specialized Z8523L08VEG

Description
Win Source Part Number: 1368678-Z8523L08VEG Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: Zilog Package: Tube Product Status: Active Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC Base Product Number: Z8523L08 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Interface: Bus
Request a Quote Datasheet
Description
Win Source Part Number: 1368678-Z8523L08VEG Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: Zilog Package: Tube Product Status: Active Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC Base Product Number: Z8523L08 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Interface: Bus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1368678-Z8523L08VEG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1368678-Z8523L08VEG
Integrated Circuits (ICs) - Interface - Specialized 1368678-Z8523L08VEG
Win Source Part Number: 1368678-Z8523L08VEG Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: Zilog Package: Tube Product Status: Active Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC Base Product Number: Z8523L08 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Interface: Bus

Win Source Part Number: 1368678-Z8523L08VEG
Category: Integrated Circuits (ICs) - Interface - Specialized
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: Zilog
Package: Tube
Product Status: Active
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC
Base Product Number: Z8523L08
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Interface: Bus

Buy Now Datasheet
Specialized - Z8523L08VEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523L08VEG
Specialized Z8523L08VEG
Interface 44-PLCC

Interface 44-PLCC

Buy Now Datasheet
Specialized - Z8523L08VEG - ODG (Origin Data Global)
Shenzhen, China
Specialized
Z8523L08VEG
Specialized Z8523L08VEG
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523L08VEG
Integrated Circuits (ICs) - Interface - Specialized Z8523L08VEG
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1368678-Z8523L08VEG Z8523L08VEG Z8523L08VEG Z8523L08VEG
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - AD9398KSTZ-150 - Lingto Electronic Limited
Specs
Technology HDMI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details
Integrated Circuits (ICs) - Interface - Specialized - IP4786CZ32,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 5V; Other
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details