Zilog Specialized Z8523316FSC00TR

Description
Interface 44-LQFP (10x10)
Description
Interface 44-LQFP (10x10)
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8523316FSC00TR is a single-channel Enhanced Mono Serial Communication Controller (EMSCC) from Zilog, designed for full-duplex data communications. It is compatible with various protocols and offers significant improvements over previous models, including a 4-byte transmit FIFO and an 8-byte receive FIFO, which reduce CPU overhead and enhance data handling efficiency. The EMSCC simplifies packet handling in SDLC mode by automating several processes, such as flag transmission and frame handling, which can streamline driver software development. The device features a simplified CPU hardware interface, allowing for easier integration with microprocessor families while maintaining compatibility with existing designs. Enhanced I/O handling provides faster response times for interrupt and request signals. Overall, the Z8523316FSC00TR is suitable for applications requiring efficient serial communication with reduced interface logic and improved system performance.

Datasheet Summary
Powered by GS/AI

The Z8523316FSC00TR is a single-channel Enhanced Mono Serial Communication Controller (EMSCC) from Zilog, designed for full-duplex data communications. It is compatible with various protocols and offers significant improvements over previous models, including a 4-byte transmit FIFO and an 8-byte receive FIFO, which reduce CPU overhead and enhance data handling efficiency. The EMSCC simplifies packet handling in SDLC mode by automating several processes, such as flag transmission and frame handling, which can streamline driver software development. The device features a simplified CPU hardware interface, allowing for easier integration with microprocessor families while maintaining compatibility with existing designs. Enhanced I/O handling provides faster response times for interrupt and request signals. Overall, the Z8523316FSC00TR is suitable for applications requiring efficient serial communication with reduced interface logic and improved system performance.

Suppliers

Company
Product
Description
Supplier Links
Specialized - Z8523316FSC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523316FSC00TR
Specialized Z8523316FSC00TR
Interface 44-LQFP (10x10)

Interface 44-LQFP (10x10)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523316FSC00TR
Integrated Circuits (ICs) - Interface - Specialized Z8523316FSC00TR
IC INTERFACE SPECIALIZED 44LQFP

IC INTERFACE SPECIALIZED 44LQFP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number Z8523316FSC00TR Z8523316FSC00TR
Product Name Specialized Integrated Circuits (ICs) - Interface - Specialized
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Communication Interface Chip/UART/485/232 >> USB ICs - CP2104-F03-GMR - LCSC Electronics Technology (HK) Limited
Specs
Technology USB
Device Type UART
Features RoHS
View Details
Interface - CODECs - AD1980JST-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details