Zilog Interface - Interface - Specialized - Z8523310VSC00TR Z8523310VSC00TR

Description
Manufacturer: Zilog Win Source Part Number: 800260-Z8523310VSC00 TR Series: EMSCC Packaging: Reel package Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: Z8523310VSC00TR Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z8523310VSG; Introduction Date: April 01, 2003 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote
Description
Manufacturer: Zilog Win Source Part Number: 800260-Z8523310VSC00 TR Series: EMSCC Packaging: Reel package Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: Z8523310VSC00TR Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z8523310VSG; Introduction Date: April 01, 2003 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Zilog Enhanced Mono Serial Communication Controller, part number Z8523310VSC00TR, is a CMOS device designed for full-duplex data communication. It is a single-channel version of the Z85230 ESCC and is compatible with existing designs using Zilog's SCC and ESCC. The controller features a 4-byte transmit FIFO and an 8-byte receive FIFO, which help reduce CPU overhead and improve data handling efficiency. This device supports various popular communication protocols and includes enhancements for better packet handling in SDLC mode. It automatically manages tasks such as transmitting flags, resetting latches, and handling aborted frames, which simplifies driver software development. The hardware interface has been optimized to reduce external logic requirements, making it suitable for integration with multiple microprocessor families. The Z8523310VSC00TR operates within a supply voltage range of 4.5 V to 5.5 V and is available in a 44-LCC package suitable for surface mount applications. It is important to note that this product is classified as obsolete, with limited supply and demand status, and a significant fake threat in the open market.

Datasheet Summary
Powered by GS/AI

The Zilog Enhanced Mono Serial Communication Controller, part number Z8523310VSC00TR, is a CMOS device designed for full-duplex data communication. It is a single-channel version of the Z85230 ESCC and is compatible with existing designs using Zilog's SCC and ESCC. The controller features a 4-byte transmit FIFO and an 8-byte receive FIFO, which help reduce CPU overhead and improve data handling efficiency. This device supports various popular communication protocols and includes enhancements for better packet handling in SDLC mode. It automatically manages tasks such as transmitting flags, resetting latches, and handling aborted frames, which simplifies driver software development. The hardware interface has been optimized to reduce external logic requirements, making it suitable for integration with multiple microprocessor families. The Z8523310VSC00TR operates within a supply voltage range of 4.5 V to 5.5 V and is available in a 44-LCC package suitable for surface mount applications. It is important to note that this product is classified as obsolete, with limited supply and demand status, and a significant fake threat in the open market.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8523310VSC00TR - 800260-Z8523310VSC00TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8523310VSC00TR
800260-Z8523310VSC00TR
Interface - Interface - Specialized - Z8523310VSC00TR 800260-Z8523310VSC00TR
Manufacturer: Zilog Win Source Part Number: 800260-Z8523310VSC00 TR Series: EMSCC Packaging: Reel package Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: Z8523310VSC00TR Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z8523310VSG; Introduction Date: April 01, 2003 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Zilog
Win Source Part Number: 800260-Z8523310VSC00TR
Series: EMSCC
Packaging: Reel package
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Family Name: Z8523310VSC00TR
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC
Alternative Parts (Cross-Reference): Z8523310VSG;
Introduction Date: April 01, 2003
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523310VSC00TR
Integrated Circuits (ICs) - Interface - Specialized Z8523310VSC00TR
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site
Specialized - Z8523310VSC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523310VSC00TR
Specialized Z8523310VSC00TR
Interface 44-PLCC

Interface 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 800260-Z8523310VSC00TR Z8523310VSC00TR Z8523310VSC00TR
Product Name Interface - Interface - Specialized - Z8523310VSC00TR Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Modems - ICs and Modules - SI2494-A-FMR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type 38-VFQFN Exposed Pad
View Details
3 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9952YSV - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type QFP; 48-TQFP Exposed Pad
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details