Zilog Interface - Interface - Specialized - Z8523310VSC Z8523310VSC

Description
Manufacturer: Zilog Win Source Part Number: 1282768-Z8523310VSC Packaging: Tube Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 44-PLCC Status: Obsolete Manufacturer Homepage: www.zilog.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: Z85233 Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282768-Z8523310VSC Packaging: Tube Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 44-PLCC Status: Obsolete Manufacturer Homepage: www.zilog.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: Z85233 Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8523310VSC - 1282768-Z8523310VSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8523310VSC
1282768-Z8523310VSC
Interface - Interface - Specialized - Z8523310VSC 1282768-Z8523310VSC
Manufacturer: Zilog Win Source Part Number: 1282768-Z8523310VSC Packaging: Tube Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 44-PLCC Status: Obsolete Manufacturer Homepage: www.zilog.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: Z85233 Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Zilog
Win Source Part Number: 1282768-Z8523310VSC
Packaging: Tube
Mounting Style: SMD
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC
Status: Obsolete
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 44-LCC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: Z85233
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Specialized - Z8523310VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523310VSC
Specialized Z8523310VSC
Interface 44-PLCC

Interface 44-PLCC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523310VSC
Integrated Circuits (ICs) - Interface - Specialized Z8523310VSC
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282768-Z8523310VSC Z8523310VSC Z8523310VSC
Product Name Interface - Interface - Specialized - Z8523310VSC Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Telecom - SI3066-B-FT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Sensor and Detector Interfaces - AD9898KCP-20 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details