Zilog Interface - Interface - Specialized - Z8523310FSC00TR Z8523310FSC00TR

Description
Manufacturer: Zilog Win Source Part Number: 214673-Z8523310FSC00 TR Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-LQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 750
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 214673-Z8523310FSC00 TR Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-LQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8523310FSC00TR - 214673-Z8523310FSC00TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8523310FSC00TR
214673-Z8523310FSC00TR
Interface - Interface - Specialized - Z8523310FSC00TR 214673-Z8523310FSC00TR
Manufacturer: Zilog Win Source Part Number: 214673-Z8523310FSC00 TR Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-LQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Zilog
Win Source Part Number: 214673-Z8523310FSC00TR
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-LQFP (10x10)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet
Specialized - Z8523310FSC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523310FSC00TR
Specialized Z8523310FSC00TR
Interface 44-LQFP (10x10)

Interface 44-LQFP (10x10)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523310FSC00TR
Integrated Circuits (ICs) - Interface - Specialized Z8523310FSC00TR
IC INTERFACE SPECIALIZED 44LQFP

IC INTERFACE SPECIALIZED 44LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 214673-Z8523310FSC00TR Z8523310FSC00TR Z8523310FSC00TR
Product Name Interface - Interface - Specialized - Z8523310FSC00TR Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464824P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G384GM,132 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
View Details
Interface - CODECs - AD1803JRU - Lingto Electronic Limited
Rochester Electronics
Specs
Technology AC‘97, DSP
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details