Zilog Interface - Interface - Specialized - Z8523310FSC Z8523310FSC

Description
Manufacturer: Zilog Win Source Part Number: 120928-Z8523310FSC Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-LQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 96
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 120928-Z8523310FSC Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-LQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 96
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8523310FSC - 120928-Z8523310FSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8523310FSC
120928-Z8523310FSC
Interface - Interface - Specialized - Z8523310FSC 120928-Z8523310FSC
Manufacturer: Zilog Win Source Part Number: 120928-Z8523310FSC Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-LQFP (10x10) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 96

Manufacturer: Zilog
Win Source Part Number: 120928-Z8523310FSC
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-LQFP (10x10)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 96

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523310FSC
Integrated Circuits (ICs) - Interface - Specialized Z8523310FSC
IC INTERFACE SPECIALIZED 44LQFP

IC INTERFACE SPECIALIZED 44LQFP

Supplier's Site
Specialized - Z8523310FSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523310FSC
Specialized Z8523310FSC
Interface 44-LQFP (10x10)

Interface 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 120928-Z8523310FSC Z8523310FSC Z8523310FSC
Product Name Interface - Interface - Specialized - Z8523310FSC Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3066-B-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
View Details
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 6978047 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
# of Tx 5 #
View Details