Zilog Interface - Interface - Specialized - Z8523020PSC Z8523020PSC

Description
Manufacturer: Zilog Win Source Part Number: 939930-Z8523020PSC Features: - Interface 40-PDIP Package: 40-DIP (0.620", 15.75mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: Z85230 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 939930-Z8523020PSC Features: - Interface 40-PDIP Package: 40-DIP (0.620", 15.75mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: Z85230 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8523020PSC - 939930-Z8523020PSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8523020PSC
939930-Z8523020PSC
Interface - Interface - Specialized - Z8523020PSC 939930-Z8523020PSC
Manufacturer: Zilog Win Source Part Number: 939930-Z8523020PSC Features: - Interface 40-PDIP Package: 40-DIP (0.620", 15.75mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: Z85230 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 939930-Z8523020PSC
Features: - Interface 40-PDIP
Package: 40-DIP (0.620", 15.75mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: Z85230
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523020PSC
Integrated Circuits (ICs) - Interface - Specialized Z8523020PSC
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site
Specialized - Z8523020PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523020PSC
Specialized Z8523020PSC
Interface 40-PDIP

Interface 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 939930-Z8523020PSC Z8523020PSC Z8523020PSC
Product Name Interface - Interface - Specialized - Z8523020PSC Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4656TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MLA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Sensor and Detector Interfaces - AD9841JSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details